ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 100-TFBGA (9x9)
LPC4300 - 32-Bit RISC Microcontroller based on Arm Cortex-M4/M0 Cores
IC MCU 32BIT ROMLESS 100TFBGA
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 + 2 x M0 MCU; 282 kB SRAM; Ethernet; two HS USBs; 80 Msps 12-bit ADC; configurable peripherals, AES
IC MCU 32BIT ROMLESS 100TFBGA
MCU, 32BIT, CORTEX-M0/M4, 204MHZ, BGA100; Product Range:LPC Family LPC4300 Series Microcontrollers; Architecture:ARM Cortex-M0, ARM Cortex-M4; No. of Bits:32bit; CPU Speed:204MHz; Program Memory Size:-; RAM Memory Size:282KB; MSL:- RoHS Compliant: Yes
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 100-TFBGA (9x9)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14292-ND | LPC43S70FET100E | LPC43S70FET100E | LPC43S70FET100E | LPC43S70FET100E | 39Y8878 | LPC43S70FET100E |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M0/m4, 204Mhz, Bga100; Product Range Nxp | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | |||
| Bits | Other; A/D 16x10b, 6x12b; D/A 1x10b | ||||||
| RAM | 282 KB | 282 KB | 282 KB | 282 KB | |||
| ROM Type | ROMLess | ROMLess; ROMless |