IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP#U9C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP#U9C can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 880637-M30624FGPFP#U
Series: M16C™ M16C/60/62P
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Core Processor: M16C/60
Speed: 24MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30624
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30624FGPFP#U9C | M30624FGPFP#U9C-ND | 880637-M30624FGPFP#U9C | M30624FGPFP#U9C | M30624FGPFP#U9C | M30624FGPFP#U9C | M30624FGPFP#U9C | M30624FGPFP#U9C |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - M30624FGPFP#U9C | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 20 KB | 20 KB | 256 KB | 20 KB | 20 KB | 20 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | |||
| Serial Interface | UART | UART; USART |