Renesas Electronics Corporation Microcontrollers M30843FJFP#U3

Description
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30843FJFP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30843FJFP#U3-ND
Microcontrollers M30843FJFP#U3-ND
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)

M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30843FJFP#U3 - 143752-M30843FJFP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30843FJFP#U3
143752-M30843FJFP#U3
Embedded - Embedded - Microcontrollers - M30843FJFP#U3 143752-M30843FJFP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 143752-M30843FJFP#U3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 143752-M30843FJFP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 24K x 8

Buy Now Datasheet
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP - 668-M30843FJFP#U3 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP
668-M30843FJFP#U3
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP 668-M30843FJFP#U3
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP

MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30843FJFP#U3
16-bit Microcontrollers - MCU M30843FJFP#U3
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 100-QFP

Buy Now Datasheet
Embedded - Microcontrollers - M30843FJFP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30843FJFP#U3
Embedded - Microcontrollers M30843FJFP#U3
IC MCU 16/32B 512KB FLASH 100QFP

IC MCU 16/32B 512KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M30843FJFP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30843FJFP#U3
Microcontrollers M30843FJFP#U3
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)

M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M30843FJFP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30843FJFP#U3
Microcontrollers M30843FJFP#U3
IC MCU 16/32B 512KB FLASH 100QFP

IC MCU 16/32B 512KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30843FJFP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30843FJFP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30843FJFP#U3
IC MCU 16/32B 512KB FLASH 100QFP

IC MCU 16/32B 512KB FLASH 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30843FJFP#U3-ND 143752-M30843FJFP#U3 668-M30843FJFP#U3 M30843FJFP#U3 M30843FJFP#U3 M30843FJFP#U3 M30843FJFP#U3 M30843FJFP#U3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30843FJFP#U3 MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin PQFP 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 24 KB 512 KB 24 KB 24 KB 24 KB 24 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details