16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 42-SSOP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 42-SSOP
IC MCU 16BIT 64KB FLASH 42SSOP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30263F8AFP#U5A | M30263F8AFP#U5A | M30263F8AFP#U5A |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 24 MHz | ||
| RAM | 2 KB |