Texas Instruments LM3S8938 Stellaris LM3S Microcontroller LM3S8938-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8938 Stellaris LM3S Microcontroller - LM3S8938-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S8938 Stellaris LM3S Microcontroller
LM3S8938-IQC50-A2T
LM3S8938 Stellaris LM3S Microcontroller LM3S8938-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8938-IQC50-A2T - 779101-LM3S8938-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8938-IQC50-A2T
779101-LM3S8938-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S8938-IQC50-A2T 779101-LM3S8938-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779101-LM3S8938-IQC5 0-A2T Series: Stellaris ARM Cortex-M3S 8000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S8938 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LPC11U68JBD100; LPC11U68JBD100K; LPC11U67JBD100E; LPC11U67JBD100; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779101-LM3S8938-IQC50-A2T
Series: Stellaris ARM Cortex-M3S 8000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S8938
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LPC11U68JBD100; LPC11U68JBD100K; LPC11U67JBD100E; LPC11U67JBD100;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LM3S8938-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S8938-IQC50-A2T-ND
Microcontrollers LM3S8938-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S8938-IQC50-A2T
50MHz 256KB Embedded Microcontroller MCU 685-LM3S8938-IQC50-A2T
32b ARM MCU 50MHz 256KB FLASH LQFP 38 I/O Product overview: LM3S8938-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8938-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH LQFP 38 I/O Product overview: LM3S8938-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8938-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S8938-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8938-IQC50-A2T
Embedded - Microcontrollers LM3S8938-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S8938-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8938-IQC50-A2T
Microcontrollers LM3S8938-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8938-IQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8938-IQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8938-IQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8938-IQC50-A2T
ARM Microcontrollers - MCU LM3S8938-IQC50-A2T
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8938-IQC50-A2T 779101-LM3S8938-IQC50-A2T LM3S8938-IQC50-A2T-ND 685-LM3S8938-IQC50-A2T LM3S8938-IQC50-A2T LM3S8938-IQC50-A2T LM3S8938-IQC50-A2T LM3S8938-IQC50-A2T
Product Name LM3S8938 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S8938-IQC50-A2T Microcontrollers 50MHz 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 3.3 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers