Manufacturer: Renesas Electronics America
Win Source Part Number: 141523-M30260F8AGP#U
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
IC MCU 16BIT 64KB FLASH 48LFQFP
IC MCU 16BIT 64KB FLASH 48LFQFP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
MCU, 16BIT, 20MHZ, LQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 48-LQFP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 141523-M30260F8AGP#U5A | M30260F8AGP#U5A | M30260F8AGP#U5A | M30260F8AGP#U5A | M30260F8AGP#U5A | 23AH3287 | M30260F8AGP#U5A |
| Product Name | Embedded - Embedded - Microcontrollers - M30260F8AGP#U5A | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Life Cycle Stage | Active | Last Time Buy | Removed; Obsolete | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 64 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |