Texas Instruments LM3S6965 Stellaris LM3S Microcontroller LM3S6965-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6965 Stellaris LM3S Microcontroller - LM3S6965-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6965 Stellaris LM3S Microcontroller
LM3S6965-IBZ50-A2
LM3S6965 Stellaris LM3S Microcontroller LM3S6965-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6965-IBZ50-A2 - 877405-LM3S6965-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6965-IBZ50-A2
877405-LM3S6965-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S6965-IBZ50-A2 877405-LM3S6965-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 877405-LM3S6965-IBZ5 0-A2 Series: Stellaris® ARM® Cortex®-M3S 6000 Features: series Microcontroller IC Package: Tray Number of I/O: 42 Family Name: LM3S6965 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -LM3S6965-IBZ50, -LM3S6965-IBZ50-A2-N DR, 726-1166, LM3S6965-IBZ50, LM3S6965IBZ50A2

Manufacturer: Texas Instruments
Win Source Part Number: 877405-LM3S6965-IBZ50-A2
Series: Stellaris® ARM® Cortex®-M3S 6000
Features: series Microcontroller IC
Package: Tray
Number of I/O: 42
Family Name: LM3S6965
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -LM3S6965-IBZ50, -LM3S6965-IBZ50-A2-NDR, 726-1166, LM3S6965-IBZ50, LM3S6965IBZ50A2

Buy Now Datasheet
Microcontrollers - 726-1166-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1166-ND
Microcontrollers 726-1166-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S6965-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S6965-IBZ50-A2
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S6965-IBZ50-A2
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S6965-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6965-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S6965-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6965-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6965-IBZ50-A2
ARM Microcontrollers - MCU LM3S6965-IBZ50-A2
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6965-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6965-IBZ50-A2
Embedded - Microcontrollers LM3S6965-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S6965-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6965-IBZ50-A2
Microcontrollers LM3S6965-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6965-IBZ50-A2 877405-LM3S6965-IBZ50-A2 726-1166-ND 685-LM3S6965-IBZ50-A2 LM3S6965-IBZ50-A2 LM3S6965-IBZ50-A2 LM3S6965-IBZ50-A2
Product Name LM3S6965 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S6965-IBZ50-A2 Microcontrollers 50MHz 256KB 64KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
I/O Ports 42 42
Clock Speed 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products