Texas Instruments LM3S6537 Stellaris LM3S Microcontroller LM3S6537-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stellaris LM3S6537 microcontroller with ARM Cortex-M3 processor, housed in a 100-pin LQFP package, operates from -40 to 85 °C and is rated for Level-3 moisture sensitivity with NIPDAU lead finish and RoHS compliance.

Datasheet Summary
Powered by GS/AI

Stellaris LM3S6537 microcontroller with ARM Cortex-M3 processor, housed in a 100-pin LQFP package, operates from -40 to 85 °C and is rated for Level-3 moisture sensitivity with NIPDAU lead finish and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
LM3S6537 Stellaris LM3S Microcontroller - LM3S6537-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6537 Stellaris LM3S Microcontroller
LM3S6537-IQC50-A2
LM3S6537 Stellaris LM3S Microcontroller LM3S6537-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 96KB Embedded Microcontroller MCU
685-LM3S6537-IQC50-A2
50MHz 96KB Embedded Microcontroller MCU 685-LM3S6537-IQC50-A2
32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S6537-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6537-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S6537-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6537-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1114-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1114-ND
Microcontrollers 726-1114-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6537-IQC50-A2 - 041105-LM3S6537-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6537-IQC50-A2
041105-LM3S6537-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6537-IQC50-A2 041105-LM3S6537-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 041105-LM3S6537-IQC5 0-A2 Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 41 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: LM3S6537 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STM32F100VDT6; STM32F100VBT7BTR; STR755FV2T6; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041105-LM3S6537-IQC50-A2
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 41
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: LM3S6537
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): STM32F100VDT6; STM32F100VBT7BTR; STR755FV2T6;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6537-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6537-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6537-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S6537-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6537-IQC50-A2
Embedded - Microcontrollers LM3S6537-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6537-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S6537-IQC50-A2
Microcontrollers LM3S6537-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6537-IQC50-A2
ARM Microcontrollers - MCU LM3S6537-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

Buy Now Datasheet
Microcontrollers - LM3S6537-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6537-IQC50-A2
Microcontrollers LM3S6537-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6537-IQC50-A2 685-LM3S6537-IQC50-A2 726-1114-ND 041105-LM3S6537-IQC50-A2 LM3S6537-IQC50-A2 LM3S6537-IQC50-A2 LM3S6537-IQC50-A2 LM3S6537-IQC50-A2 LM3S6537-IQC50-A2
Product Name LM3S6537 Stellaris LM3S Microcontroller 50MHz 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S6537-IQC50-A2 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
RAM 64 KB 64 KB 96 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts 2.25 to 2.75 volts
Serial Interface I2C, SPI, Ethernet, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details