Renesas Electronics Corporation Microcontrollers M30833FJGP#U3

Description
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30833FJGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30833FJGP#U3-ND
Microcontrollers M30833FJGP#U3-ND
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30833FJGP#U3 - 127881-M30833FJGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30833FJGP#U3
127881-M30833FJGP#U3
Embedded - Embedded - Microcontrollers - M30833FJGP#U3 127881-M30833FJGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 127881-M30833FJGP#U3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 127881-M30833FJGP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 31K x 8

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30833FJGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30833FJGP#U3
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30833FJGP#U3
IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30833FJGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30833FJGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 100LFQFP Product overview: M30833FJGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30833FJGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30833FJGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30833FJGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30833FJGP#U3
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30833FJGP#U3
16-bit Microcontrollers - MCU M30833FJGP#U3
16-bit Microcontrollers - MCU MCU 5V 512K I-temp Pb-Free 100-LQFP

16-bit Microcontrollers - MCU MCU 5V 512K I-temp Pb-Free 100-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - M30833FJGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30833FJGP#U3
Embedded - Microcontrollers M30833FJGP#U3
IC MCU 16/32BIT 512KB 100LFQFP

IC MCU 16/32BIT 512KB 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30833FJGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30833FJGP#U3
Microcontrollers M30833FJGP#U3
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP - 668-M30833FJGP#U3 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP
668-M30833FJGP#U3
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP 668-M30833FJGP#U3
MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP

MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30833FJGP#U3-ND 127881-M30833FJGP#U3 685-M30833FJGP#U3 M30833FJGP#U3 M30833FJGP#U3 M30833FJGP#U3 M30833FJGP#U3 668-M30833FJGP#U3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30833FJGP#U3 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 512 KB 31 KB 31 KB 31 KB 31 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers