Renesas Electronics Corporation Microcontrollers M30835FJGP#U3

Description
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Description
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30835FJGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30835FJGP#U3-ND
Microcontrollers M30835FJGP#U3-ND
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30835FJGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30835FJGP#U3
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30835FJGP#U3
IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30835FJGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30835FJGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30835FJGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30835FJGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30835FJGP#U3 - 140809-M30835FJGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30835FJGP#U3
140809-M30835FJGP#U3
Embedded - Embedded - Microcontrollers - M30835FJGP#U3 140809-M30835FJGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 140809-M30835FJGP#U3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 121 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 31K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 140809-M30835FJGP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 121
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 31K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30835FJGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30835FJGP#U3
Microcontrollers M30835FJGP#U3
M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/83 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30835FJGP#U3
16-bit Microcontrollers - MCU M30835FJGP#U3
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 144-LQFP

Buy Now Datasheet
Microcontrollers - M30835FJGP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30835FJGP#U3
Microcontrollers M30835FJGP#U3
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30835FJGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30835FJGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30835FJGP#U3
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site
Embedded - Microcontrollers - M30835FJGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30835FJGP#U3
Embedded - Microcontrollers M30835FJGP#U3
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30835FJGP#U3-ND 685-M30835FJGP#U3 140809-M30835FJGP#U3 M30835FJGP#U3 M30835FJGP#U3 M30835FJGP#U3 M30835FJGP#U3 M30835FJGP#U3
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30835FJGP#U3 Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 31 KB 31 KB 512 KB 31 KB 31 KB 31 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products