Texas Instruments LM3S8938 Stellaris LM3S Microcontroller LM3S8938-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8938 Stellaris LM3S Microcontroller - LM3S8938-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8938 Stellaris LM3S Microcontroller
LM3S8938-IBZ50-A2
LM3S8938 Stellaris LM3S Microcontroller LM3S8938-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25714-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25714-ND
Microcontrollers 296-25714-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8938-IBZ50-A2 - 1199427-LM3S8938-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8938-IBZ50-A2
1199427-LM3S8938-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S8938-IBZ50-A2 1199427-LM3S8938-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199427-LM3S8938-IBZ 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 108-BGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 108-LFBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LM3S8938 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199427-LM3S8938-IBZ50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 108-BGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 108-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S8938
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 64K x 8

Buy Now
 - LM3S8938-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
32-bit 50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S8938-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S8938-IBZ50-A2
32-bit 50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S8938-IBZ50-A2
32-bit ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S8938-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8938-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32-bit ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S8938-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8938-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S8938-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8938-IBZ50-A2
Microcontrollers LM3S8938-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8938-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8938-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8938-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8938-IBZ50-A2
ARM Microcontrollers - MCU LM3S8938-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 256K, Ind Temp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8938-IBZ50-A2 296-25714-ND 1199427-LM3S8938-IBZ50-A2 LM3S8938-IBZ50-A2 685-LM3S8938-IBZ50-A2 LM3S8938-IBZ50-A2 LM3S8938-IBZ50-A2 LM3S8938-IBZ50-A2
Product Name LM3S8938 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S8938-IBZ50-A2 32-bit 50MHz 256KB 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products