VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 70 80 84
Product Name Notes
8-bit Microcontrollers - MCU 16kB flash, 2.25 kB RAM, 12b ADC, 2x DACs
8-bit Microcontrollers - MCU 8051 25 MHz 2 kB Flash 0.25 kB RAM 8-bit Busy Bee MCU
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB flash 0.5 kB RAM 8-bit Busy Bee MCU
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU
ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x20 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x36 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x16 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x18 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x34 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x36 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, AES
ARM Microcontrollers - MCU 16k Flash, 4k RAM, 8x11 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 16k Flash, 4k RAM, 8x18 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 16k Flash, 4k RAM, 8x20 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 16k Flash, 4k RAM, ADC, AES
ARM Microcontrollers - MCU 16k Flash, 4k RAM, AES, 3 Op-Amps
ARM Microcontrollers - MCU 16k Flash, 4k RAM, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x18 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x20 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x36 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x16 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x18 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x34 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x36 LCD, AES
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, AES
ARM Microcontrollers - MCU 32k Flash, 4k RAM, 8x11 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 32k Flash, 4k RAM, 8x18 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 32k Flash, 4k RAM, 8x20 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 32k Flash, 4k RAM, ADC, AES
ARM Microcontrollers - MCU 32k Flash, 4k RAM, AES, 3 Op-Amps
ARM Microcontrollers - MCU 32k Flash, 4k RAM, AES
ARM Microcontrollers - MCU 4k Flash, 1k RAM, ADC, AES
ARM Microcontrollers - MCU 4k Flash, 1k RAM, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x18 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x20 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x36 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x16 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x18 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x34 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x36 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, AES
ARM Microcontrollers - MCU 8k Flash, 2k RAM, 8x11 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 8k Flash, 2k RAM, 8x18 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 8k Flash, 2k RAM, 8x20 LCD, AES, 3 Op-Amps
ARM Microcontrollers - MCU 8k Flash, 2k RAM, ADC, AES
ARM Microcontrollers - MCU 8k Flash, 2k RAM, AES, 3 Op-Amps
ARM Microcontrollers - MCU 8k Flash, 2k RAM, AES
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 16KB Flash QFN24
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 16KB Flash QFN32
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 16KB Flash QFN48
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 32KB Flash QFN24
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 32KB Flash QFN32
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 32KB Flash QFN48
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 4KB Flash QFN24
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 4KB Flash QFN32
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 4KB Flash QFN48
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 8KB Flash QFN24
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 8KB Flash QFN32
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 8KB Flash QFN48
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 16 kB AES OPAMP MCU
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 16 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 32 kB AES OPAMP MCU
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 32 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 8 kB AES OPAMP MCU
ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 8 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 16 kB ADC AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 16 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 32 kB ADC AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 32 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 4 kB ADC AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 4 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 8 kB ADC AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 8 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 128 kB flash 32 kB RAM MCU
ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 64 kB flash 32 kB RAM MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB USB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB USB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB USB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB USB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 64 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 64 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 64 kB USB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 64 kB USB LCD MCU

<< Prev Next >>