M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-QFP (14x20)
IC MCU 16BIT ROMLESS 100QFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-QFP (14x20)
IC MCU 16BIT ROMLESS 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 0K I-temp Pb-free 100-QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30626SPFP#U3C-ND | M30626SPFP#U3C | M30626SPFP#U3C | M30626SPFP#U3C | M30626SPFP#U3C |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 31 KB | 31 KB | 31 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |