Renesas Electronics Corporation Microcontrollers M30873FHAGP#U3

Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30873FHAGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30873FHAGP#U3-ND
Microcontrollers M30873FHAGP#U3-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30873FHAGP#U3 - 924823-M30873FHAGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30873FHAGP#U3
924823-M30873FHAGP#U3
Embedded - Embedded - Microcontrollers - M30873FHAGP#U3 924823-M30873FHAGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 924823-M30873FHAGP#U 3 Series: M16C™ M32C/80/87 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M32C/80 series Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14) Core Processor: M32C/80 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: M30873 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924823-M30873FHAGP#U3
Series: M16C™ M32C/80/87
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M32C/80 series Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: M30873
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-M30873FHAGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-M30873FHAGP#U3
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-M30873FHAGP#U3
IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30873FHAGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30873FHAGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30873FHAGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30873FHAGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30873FHAGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30873FHAGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30873FHAGP#U3
IC MCU 16/32BIT 384KB 100LFQFP

IC MCU 16/32BIT 384KB 100LFQFP

Supplier's Site
Embedded - Microcontrollers - M30873FHAGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30873FHAGP#U3
Embedded - Microcontrollers M30873FHAGP#U3
IC MCU 16/32BIT 384KB 100LFQFP

IC MCU 16/32BIT 384KB 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30873FHAGP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30873FHAGP#U3
Microcontrollers M30873FHAGP#U3
IC MCU 16/32BIT 384KB 100LFQFP

IC MCU 16/32BIT 384KB 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30873FHAGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30873FHAGP#U3
Microcontrollers M30873FHAGP#U3
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30873FHAGP#U3
16-bit Microcontrollers - MCU M30873FHAGP#U3
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30873FHAGP#U3-ND 924823-M30873FHAGP#U3 685-M30873FHAGP#U3 M30873FHAGP#U3 M30873FHAGP#U3 M30873FHAGP#U3 M30873FHAGP#U3 M30873FHAGP#U3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30873FHAGP#U3 32-bit 32BIT 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 24 KB 384 KB 24 KB 24 KB 24 KB 24 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers