Renesas Electronics Corporation Microcontrollers M30626FHPFP#U3C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30626FHPFP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30626FHPFP#U3C-ND
Microcontrollers M30626FHPFP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-M30626FHPFP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30626FHPFP#U3C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30626FHPFP#U3C
IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30626FHPFP#U3C - 785003-M30626FHPFP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30626FHPFP#U3C
785003-M30626FHPFP#U3C
Embedded - Embedded - Microcontrollers - M30626FHPFP#U3C 785003-M30626FHPFP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 785003-M30626FHPFP#U 3C Series: M16C M16C/60/62P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 31K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30626FHP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 785003-M30626FHPFP#U3C
Series: M16C M16C/60/62P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 24MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30626FHP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30626FHPFP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30626FHPFP#U3C
Microcontrollers M30626FHPFP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - M30626FHPFP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30626FHPFP#U3C
Embedded - Microcontrollers M30626FHPFP#U3C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30626FHPFP#U3C
16-bit Microcontrollers - MCU M30626FHPFP#U3C
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-QFP

Buy Now Datasheet
Microcontrollers - M30626FHPFP#U3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30626FHPFP#U3C
Microcontrollers M30626FHPFP#U3C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site Datasheet
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3311 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3311
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3311
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30626FHPFP#U3C-ND 685-M30626FHPFP#U3C 785003-M30626FHPFP#U3C M30626FHPFP#U3C M30626FHPFP#U3C M30626FHPFP#U3C M30626FHPFP#U3C 23AH3311
Product Name Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30626FHPFP#U3C Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 31 KB 384 KB 31 KB 31 KB 31 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - 835310 - Lingto Electronic Limited
View Details
2 suppliers