M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 128K I-temp Pb-free 100-QFP
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 128KB FLASH 100QFP
IC MCU 16BIT 128KB FLASH 100QFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30302FCPFP#U3-ND | M30302FCPFP#U3 | M30302FCPFP#U3 | M30302FCPFP#U3 | M30302FCPFP#U3 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 18x10b | ||||
| RAM | 5 KB | 5 KB | 5 KB | ||
| ROM | 128 KB |