Renesas Electronics Corporation 16-bit 16BIT 48KB Embedded Microcontroller MCU M30260F6AGP#U5A

Description
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-M30260F6AGP#U5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30260F6AGP#U5A
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30260F6AGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U5A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U5A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30260F6AGP#U5A - 020889-M30260F6AGP#U5A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30260F6AGP#U5A
020889-M30260F6AGP#U5A
Embedded - Embedded - Microcontrollers - M30260F6AGP#U5A 020889-M30260F6AGP#U5A
Manufacturer: Renesas Electronics America Win Source Part Number: 020889-M30260F6AGP#U 5A Packaging: Tray Core Processor: M16C/60 Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: M30260F6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB90387PMT-G-246E1MB 90387PMT-GS-223E1; MB90455SPMT; MB90F455SPMCR; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020889-M30260F6AGP#U5A
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 39
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: M30260F6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MB90387PMT-G-246E1MB90387PMT-GS-223E1; MB90455SPMT; MB90F455SPMCR;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30260F6AGP#U5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30260F6AGP#U5A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30260F6AGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas - 23AH3285 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas
23AH3285
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas 23AH3285
MCU, 16BIT, 20MHZ, LFQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LFQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - M30260F6AGP#U5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30260F6AGP#U5A
Microcontrollers M30260F6AGP#U5A
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - M30260F6AGP#U5A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30260F6AGP#U5A
Microcontrollers M30260F6AGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30260F6AGP#U5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30260F6AGP#U5A
Embedded - Microcontrollers M30260F6AGP#U5A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30260F6AGP#U5A
16-bit Microcontrollers - MCU M30260F6AGP#U5A
16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 48-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 48-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30260F6AGP#U5A 020889-M30260F6AGP#U5A M30260F6AGP#U5A 23AH3285 M30260F6AGP#U5A M30260F6AGP#U5A M30260F6AGP#U5A M30260F6AGP#U5A
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30260F6AGP#U5A Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 2 KB 48 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Package Type Other; Tray QFP; Other; 48-LFQFP (7x7) Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
 - C165LMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers