Renesas Electronics Corporation 16-bit 16BIT 384KB Embedded Microcontroller MCU M30627FHPGP#U5C

Description
IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30627FHPGP#U5C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30627FHPGP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30627FHPGP#U5C-ND
Microcontrollers M30627FHPGP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30627FHPGP#U5C - 732300-M30627FHPGP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30627FHPGP#U5C
732300-M30627FHPGP#U5C
Embedded - Embedded - Microcontrollers - M30627FHPGP#U5C 732300-M30627FHPGP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 732300-M30627FHPGP#U 5C Series: M16C M16C/60/62P Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 24MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 111 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 31K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30627FHP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): MC56F8335VFGE; MC56F8365MFGE; MC56F8365MFG60; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 732300-M30627FHPGP#U5C
Series: M16C M16C/60/62P
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 24MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 111
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30627FHP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MC56F8335VFGE; MC56F8365MFGE; MC56F8365MFG60;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - M30627FHPGP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30627FHPGP#U5C
Embedded - Microcontrollers M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP

IC MCU 16BIT 384KB FLASH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30627FHPGP#U5C
16-bit Microcontrollers - MCU M30627FHPGP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 128-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 128-LQFP

Buy Now Datasheet
Microcontrollers - M30627FHPGP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30627FHPGP#U5C
Microcontrollers M30627FHPGP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30627FHPGP#U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30627FHPGP#U5C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP

IC MCU 16BIT 384KB FLASH 128LQFP

Supplier's Site
IC MCU 16BIT 384KB FLASH 128LQFP - 668-M30627FHPGP#U5C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 384KB FLASH 128LQFP
668-M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP 668-M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP

IC MCU 16BIT 384KB FLASH 128LQFP

Supplier's Site
Microcontrollers - M30627FHPGP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30627FHPGP#U5C
Microcontrollers M30627FHPGP#U5C
IC MCU 16BIT 384KB FLASH 128LQFP

IC MCU 16BIT 384KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30627FHPGP#U5C M30627FHPGP#U5C-ND 732300-M30627FHPGP#U5C M30627FHPGP#U5C M30627FHPGP#U5C M30627FHPGP#U5C M30627FHPGP#U5C 668-M30627FHPGP#U5C M30627FHPGP#U5C
Product Name 16-bit 16BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30627FHPGP#U5C Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 384KB FLASH 128LQFP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 31 KB 31 KB 384 KB 31 KB 31 KB 31 KB 31 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5 volts 2.7 to 5.5 volts
Serial Interface UART UART; USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products