NXP Semiconductors Microcontrollers LPC1758FBD80Y

Description
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-15346-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15346-1-ND
Microcontrollers 568-15346-1-ND
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 568-15346-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15346-2-ND
Microcontrollers 568-15346-2-ND
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 568-15346-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15346-6-ND
Microcontrollers 568-15346-6-ND
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC1758FBD80Y
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC1758FBD80Y
IC MCU 32BIT 512KB FLASH 80LQFP Product overview: LPC1758FBD80Y from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1758FBD80Y can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 80LQFP Product overview: LPC1758FBD80Y from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1758FBD80Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1320921-LPC1758FBD80Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1320921-LPC1758FBD80Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1320921-LPC1758FBD80Y
Manufacturer: NXP USA Inc. Win Source Part Number: 1320921-LPC1758FBD80 Y Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M3 Speed: 100MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 6x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15346-1,93528860 7518,LPC1758FBD80Y-N D,568-15346-6,568-15 346-2 Base Product Number: LPC1758 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1320921-LPC1758FBD80Y
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 6x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-15346-1,935288607518,LPC1758FBD80Y-ND,568-15346-6,568-15346-2
Base Product Number: LPC1758
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - LPC1758FBD80Y - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1758FBD80Y
Microcontrollers LPC1758FBD80Y
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1758FBD80Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1758FBD80Y
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1758FBD80Y
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site
Microcontrollers - LPC1758FBD80Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1758FBD80Y
Microcontrollers LPC1758FBD80Y
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - LPC1758FBD80Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1758FBD80Y
Embedded - Microcontrollers LPC1758FBD80Y
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp - 41AH8187 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp
41AH8187
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp 41AH8187
MCU, ARM CORTEX-M3, 100MHZ, LQFP-80; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:80Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M3, 100MHZ, LQFP-80; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp - 45AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp
45AC7218
Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp 45AC7218
MCU, ARM CORTEX-M3, 100MHZ, LQFP-80; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:80Pins; MCU RoHS Compliant: Yes

MCU, ARM CORTEX-M3, 100MHZ, LQFP-80; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:80Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1758FBD80Y
ARM Microcontrollers - MCU LPC1758FBD80Y
ARM Microcontrollers - MCU 512kB flash, 64kB SRAM Ethernet USB

ARM Microcontrollers - MCU 512kB flash, 64kB SRAM Ethernet USB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-15346-1-ND 685-LPC1758FBD80Y 1320921-LPC1758FBD80Y LPC1758FBD80Y LPC1758FBD80Y LPC1758FBD80Y LPC1758FBD80Y 41AH8187 LPC1758FBD80Y
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, Arm Cortex-M3, 100Mhz, Lqfp-80; Product Range Nxp ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 6x12b; D/A 1x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details