Manufacturer: Renesas Electronics America
Win Source Part Number: 785004-M30627FHPGP#U
Series: M16C M16C/60/62P
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 24MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 111
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30627FHP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MC56F8365VFG60; MC56F8345VFG60; MC56F8135VFGE; MC56F8365MFG60;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U9C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U9C can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 128-LQFP
IC MCU 16BIT 384KB FLASH 128LQFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 785004-M30627FHPGP#U9C | 685-M30627FHPGP#U9C | M30627FHPGP#U9C-ND | M30627FHPGP#U9C | M30627FHPGP#U9C | M30627FHPGP#U9C |
| Product Name | Embedded - Embedded - Microcontrollers - M30627FHPGP#U9C | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 384 KB | 31 KB | 31 KB | 31 KB | ||
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |