IC MCU 32BIT ROMLESS 100TFBGA Product overview: LPC4370FET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4370FET100E can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 923715-LPC4370FET100
Series: LPC43xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4/M0/M0 series Microcontroller IC 32-Bit Tri-Core 204MHz - ROMless 100-TFBGA (9x9)
Core Processor: ARM® Cortex®-M4/M0/M0
Speed: 204MHz
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 49
Program Memory Type: ROMless
Data Converters: A/D 3x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: LPC43
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-10922, 935299571551, LPC4370FET100E-ND
ARM® Cortex®-M4/M0/M0 LPC43xx Microcontroller IC 32-Bit Tri-Core 204MHz ROMless 100-TFBGA (9x9)
IC MCU 32BIT ROMLESS 100TFBGA
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 282 kB SRAM
ARM® Cortex®-M4/M0/M0 LPC43xx Microcontroller IC 32-Bit Tri-Core 204MHz ROMless 100-TFBGA (9x9)
IC MCU 32BIT ROMLESS 100TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC4370FET100E | 923715-LPC4370FET100E | 568-10922-ND | LPC4370FET100E | LPC4370FET100E | LPC4370FET100E | LPC4370FET100E |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC4370FET100E | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | ||
| RAM | 282 KB | 282 KB | 282 KB | 282 KB | |||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | CAN; SPI; UART; USART; USB |