NXP Semiconductors Microcontrollers LPC1827JET100E

Description
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LPC1827JET100E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LPC1827JET100E-ND
Microcontrollers LPC1827JET100E-ND
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - LPC1827JET100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1827JET100E
Microcontrollers LPC1827JET100E
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1827JET100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1827JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1827JET100E
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1827JET100E
ARM Microcontrollers - MCU LPC1827JET100E
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC1827JET100E-ND LPC1827JET100E LPC1827JET100E LPC1827JET100E
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz
Bits Other; A/D 4x10b; D/A 1x10b
RAM 136 KB 136 KB 136 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers