ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-LQFP (14x14)
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-LQFP (14x14)
MCU, 32BIT, 180MHZ, LQFP; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT ROMLESS 100LQFP
IC MCU 32BIT ROMLESS 100LQFP
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-15264-ND | LPC54S016JBD100E | LPC54S016JBD100E | 97AC7737 | LPC54S016JBD100E | LPC54S016JBD100E | LPC54S016JBD100E |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 180Mhz, Lqfp; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | |||
| ROM Type | ROMLess | ROMLess; ROMless |