Texas Instruments LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8962 Stellaris LM3S Microcontroller - LM3S8962-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8962 Stellaris LM3S Microcontroller
LM3S8962-IQC50-A2
LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2 - 84281-LM3S8962-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2
84281-LM3S8962-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2 84281-LM3S8962-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 84281-LM3S8962-IQC50 -A2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 42 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 84281-LM3S8962-IQC50-A2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 42
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 296-36501-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36501-ND
Microcontrollers 296-36501-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S8962-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S8962-IQC50-A2
32b ARM MCU, 50MHz, 256KB Flash, LQFP, I2C, SPI, CAN, Ethernet Product overview: LM3S8962-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 50MHz, 256KB Flash, LQFP, I2C, SPI, CAN, Ethernet Product overview: LM3S8962-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8962-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8962-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8962-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
IC MCU 32BIT 256KB FLASH 100LQFP - 815-LM3S8962-IQC50-A2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
815-LM3S8962-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP 815-LM3S8962-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8962-IQC50-A2
ARM Microcontrollers - MCU LM3S8962-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

Buy Now Datasheet
Microcontrollers - LM3S8962-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8962-IQC50-A2
Microcontrollers LM3S8962-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - LM3S8962-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S8962-IQC50-A2
Microcontrollers LM3S8962-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8962-IQC50-A2 84281-LM3S8962-IQC50-A2 296-36501-ND 685-LM3S8962-IQC50-A2 LM3S8962-IQC50-A2 815-LM3S8962-IQC50-A2 LM3S8962-IQC50-A2 LM3S8962-IQC50-A2 LM3S8962-IQC50-A2
Product Name LM3S8962 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S8962-IQC50-A2 Microcontrollers 50MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 100LQFP ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 10 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers