Texas Instruments LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8962 Stellaris LM3S Microcontroller - LM3S8962-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8962 Stellaris LM3S Microcontroller
LM3S8962-IBZ50-A2
LM3S8962 Stellaris LM3S Microcontroller LM3S8962-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1167-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1167-ND
Microcontrollers 726-1167-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8962-IBZ50-A2 - 1199428-LM3S8962-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8962-IBZ50-A2
1199428-LM3S8962-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S8962-IBZ50-A2 1199428-LM3S8962-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199428-LM3S8962-IBZ 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 108-BGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 108-LFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LM3S8962 Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 42 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199428-LM3S8962-IBZ50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 108-BGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 108-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S8962
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 42
Date RAM Size: 64K x 8

Buy Now
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU - 685-LM3S8962-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU
685-LM3S8962-IBZ50-A2
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU 685-LM3S8962-IBZ50-A2
32-bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 64KB RAM, LFBGA Product overview: LM3S8962-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 64KB RAM, LFBGA Product overview: LM3S8962-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8962-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8962-IBZ50-A2
ARM Microcontrollers - MCU LM3S8962-IBZ50-A2
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Embedded - Microcontrollers - LM3S8962-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8962-IBZ50-A2
Embedded - Microcontrollers LM3S8962-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S8962-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8962-IBZ50-A2
Microcontrollers LM3S8962-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8962-IBZ50-A2 726-1167-ND 1199428-LM3S8962-IBZ50-A2 685-LM3S8962-IBZ50-A2 LM3S8962-IBZ50-A2 LM3S8962-IBZ50-A2 LM3S8962-IBZ50-A2
Product Name LM3S8962 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S8962-IBZ50-A2 ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details