M30626FHPGP - M16C / 62P MCU
Manufacturer: Renesas Electronics America
Win Source Part Number: 020900-M30626FHPGP#U
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U3C can be used for catalog matching and distributor lookup.
MCU, 16BIT, 24MHZ, LFQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60
IC MCU 16BIT 384KB FLSH 100LFQFP
16-bit Microcontrollers - MCU M16C62P FL 384/31 100QFP 2.7-5.5V -40/85
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP
IC MCU 16BIT 384KB FLSH 100LFQFP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30626FHPGP#U3C | 020900-M30626FHPGP#U3C | M30626FHPGP#U3C-ND | 685-M30626FHPGP#U3C | 23AH3314 | M30626FHPGP#U3C | M30626FHPGP#U3C | M30626FHPGP#U3C | M30626FHPGP#U3C | M30626FHPGP#U3C |
| Product Name | Embedded - Embedded - Microcontrollers - M30626FHPGP#U3C | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Last Time Buy | Removed; Obsolete | ||||||
| Package Type | QFP; Other; LQFP100 | QFP; Other; 100-LFQFP (14x14) | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | |||
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 384 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB |