Category: OEM Souring
Win Source Part Number: 1467513-LPC804UKAZ
Manufacturer: NXP
IC MCU 32BIT 32KB FLASH 20WLCSP
IC MCU 32BIT 32KB FLASH 20WLCSP
ARM® Cortex®-M0+ LPC80xU Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 20-WLCSP (2.5x1.84)
ARM® Cortex®-M0+ LPC80xU Microcontroller IC 32-Bit Single-Core 15MHz 32KB (32K x 8) FLASH 20-WLCSP (2.5x1.84)
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+
IC MCU 32BIT 32KB FLASH 20WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1467513-LPC804UKAZ | 568-LPC804UKAZCT-ND | LPC804UKAZ | LPC804UKAZ | LPC804UKAZ | LPC804UKAZ |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Clock Speed | 15 MHz | 15 MHz | ||||
| Bits | Other; A/D 12x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | ||||
| ROM | 32 KB |