NXP Semiconductors 32-bit 32BIT 1MB Embedded Microcontroller MCU LPC1837JET100E

Description
IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: LPC1837JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1837JET100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: LPC1837JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1837JET100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-LPC1837JET100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-LPC1837JET100E
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-LPC1837JET100E
IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: LPC1837JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1837JET100E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: LPC1837JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1837JET100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC1837JET100E - 812026-LPC1837JET100E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1837JET100E
812026-LPC1837JET100E
Embedded - Embedded - Microcontrollers - LPC1837JET100E 812026-LPC1837JET100E
Manufacturer: NXP USA Inc. Win Source Part Number: 812026-LPC1837JET100 E Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 180MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT Number of I/O: 49 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 136K x 8 Data Converters: A/D 4x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 100-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-TFBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: LPC1837 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 812026-LPC1837JET100E
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 180MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O: 49
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 136K x 8
Data Converters: A/D 4x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-TFBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: LPC1837
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V

Buy Now
Microcontrollers - 568-13591-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13591-ND
Microcontrollers 568-13591-ND
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1837JET100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1837JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1837JET100E
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Supplier's Site
Mcu, Arm Cortex-M3, 180Mhz, Tfbga-100; Product Range Nxp - 45AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M3, 180Mhz, Tfbga-100; Product Range Nxp
45AC7220
Mcu, Arm Cortex-M3, 180Mhz, Tfbga-100; Product Range Nxp 45AC7220
MCU, ARM CORTEX-M3, 180MHZ, TFBGA-100; Product Range:LPC Family LPC1800 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:136KB; No. of Pins:100Pins; RoHS Compliant: Yes

MCU, ARM CORTEX-M3, 180MHZ, TFBGA-100; Product Range:LPC Family LPC1800 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:136KB; No. of Pins:100Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - LPC1837JET100E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1837JET100E
Microcontrollers LPC1837JET100E
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC1837JET100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1837JET100E
Embedded - Microcontrollers LPC1837JET100E
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Supplier's Site Datasheet
Microcontrollers - LPC1837JET100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1837JET100E
Microcontrollers LPC1837JET100E
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1837JET100E
ARM Microcontrollers - MCU LPC1837JET100E
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC1837JET100E 812026-LPC1837JET100E 568-13591-ND LPC1837JET100E 45AC7220 LPC1837JET100E LPC1837JET100E LPC1837JET100E LPC1837JET100E
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC1837JET100E Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M3, 180Mhz, Tfbga-100; Product Range Nxp Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 136 KB 1000 KB 136 KB 136 KB 136 KB 136 KB 136 KB
ROM 16 KB 16 KB 1000 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers