IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M30281FAHP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281FAHP#U5B can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 924810-M30281FAHP#U5
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: M30281
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 64-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30281FAHP#U5B | 924810-M30281FAHP#U5B | M30281FAHP#U5B-ND | M30281FAHP#U5B | M30281FAHP#U5B | M30281FAHP#U5B | M30281FAHP#U5B | M30281FAHP#U5B |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30281FAHP#U5B | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 8 KB | 96 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C, UART | UART; USART |