IC MCU 32BIT 1MB FLASH 144LQFP Product overview: LPC1817JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1817JBD144E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1353866-LPC1817JBD14
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: LPC18xx
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Base Product Number: LPC1817
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz
Number of I/O: 83
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 136K x 8
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
IC MCU 32BIT 1MB FLASH 144LQFP
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1817JBD144E | 568-14416-ND | 1353866-LPC1817JBD144E | LPC1817JBD144E | LPC1817JBD144E | LPC1817JBD144E | LPC1817JBD144E |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 136 KB | 136 KB | 1000 KB | 136 KB | 136 KB | ||
| ROM | 16 KB | 1000 KB | 16 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |