Win Source Part Number: 1352902-LPC822M101JH
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Fake Threat In the Open Market: 37 pct.
MSL Level: Vendor Undefined
Mfr: NXP USA Inc.
Series: *
Package: Bulk
Product Status: Active
Base Product Number: LPC822
HTSUS: 8542.31.0001
REACH Status: Vendor Undefined
ECCN: 3A991A2
IC MCU 32BIT 16KB FLASH 32HVQFN Product overview: LPC822M101JHI33Y from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC822M101JHI33Y
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 32HVQFN
IC MCU 32BIT 16KB FLASH 32HVQFN
RISC Microcontroller
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 32HVQFN
MCU, 32BIT, 30MHZ, HVQFN-33; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:33Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 32HVQFN
ARM Microcontrollers - MCU Low Cost 32-bit Microcontroller based on ARM Cortex-M0+
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1352902-LPC822M101JHI33Y | 685-LPC822M101JHI33Y | 568-LPC822M101JHI33YTR-ND | LPC822M101JHI33Y | LPC822M101JHI33Y | LPC822M101JHI33Y | LPC822M101JHI33Y | 85AC1902 | LPC822M101JHI33Y | LPC822M101JHI33Y |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 30Mhz, Hvqfn-33; Product Range Nxp | Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |