Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU M30281F8HP#U5B

Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30281F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F8HP#U5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30281F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F8HP#U5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30281F8HP#U5B
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30281F8HP#U5B
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30281F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F8HP#U5B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: M30281F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F8HP#U5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30281F8HP#U5B - 126524-M30281F8HP#U5B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30281F8HP#U5B
126524-M30281F8HP#U5B
Embedded - Embedded - Microcontrollers - M30281F8HP#U5B 126524-M30281F8HP#U5B
Manufacturer: Renesas Electronics America Win Source Part Number: 126524-M30281F8HP#U5 B Packaging: Tray Core Processor: M16C/60 Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 126524-M30281F8HP#U5B
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - M30281F8HP#U5B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30281F8HP#U5B-ND
Microcontrollers M30281F8HP#U5B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - M30281F8HP#U5B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30281F8HP#U5B
Microcontrollers M30281F8HP#U5B
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30281F8HP#U5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30281F8HP#U5B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30281F8HP#U5B
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - M30281F8HP#U5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30281F8HP#U5B
Microcontrollers M30281F8HP#U5B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - M30281F8HP#U5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30281F8HP#U5B
Microcontrollers M30281F8HP#U5B
M16C/60 M16C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30281F8HP#U5B
16-bit Microcontrollers - MCU M30281F8HP#U5B
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 64-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 64-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - M30281F8HP#U5B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30281F8HP#U5B
Embedded - Microcontrollers M30281F8HP#U5B
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP - 668-M30281F8HP#U5B - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP
668-M30281F8HP#U5B
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP 668-M30281F8HP#U5B
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP

MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30281F8HP#U5B 126524-M30281F8HP#U5B M30281F8HP#U5B-ND M30281F8HP#U5B M30281F8HP#U5B M30281F8HP#U5B M30281F8HP#U5B M30281F8HP#U5B M30281F8HP#U5B 668-M30281F8HP#U5B
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30281F8HP#U5B Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 16-bit M16C CISC 64KB Flash 3.3V/5V Automotive 64-Pin LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 24 MHz
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C, UART UART; USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details