Texas Instruments LM3S801 Stellaris LM3S Microcontroller LM3S801-IQN50-C2T

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S801 Stellaris LM3S Microcontroller - LM3S801-IQN50-C2T - Texas Instruments
Dallas, TX, United States
LM3S801 Stellaris LM3S Microcontroller
LM3S801-IQN50-C2T
LM3S801 Stellaris LM3S Microcontroller LM3S801-IQN50-C2T
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
50MHz 64KB Embedded Microcontroller MCU - 685-LM3S801-IQN50-C2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 64KB Embedded Microcontroller MCU
685-LM3S801-IQN50-C2T
50MHz 64KB Embedded Microcontroller MCU 685-LM3S801-IQN50-C2T
32b ARM MCU 50MHz 64KB FLASH LQFP Product overview: LM3S801-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S801-IQN50-C2 T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 64KB FLASH LQFP Product overview: LM3S801-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S801-IQN50-C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S801-IQN50-C2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S801-IQN50-C2T-ND
Microcontrollers LM3S801-IQN50-C2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S801-IQN50-C2T - 128425-LM3S801-IQN50-C2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S801-IQN50-C2T
128425-LM3S801-IQN50-C2T
Embedded - Embedded - Microcontrollers - LM3S801-IQN50-C2T 128425-LM3S801-IQN50-C2T
Manufacturer: Texas Instruments Win Source Part Number: 128425-LM3S801-IQN50 -C2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128425-LM3S801-IQN50-C2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER - 815-LM3S801-IQN50-C2T - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER
815-LM3S801-IQN50-C2T
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER 815-LM3S801-IQN50-C2T
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Supplier's Site
Microcontrollers - LM3S801-IQN50-C2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S801-IQN50-C2T
Microcontrollers LM3S801-IQN50-C2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S801-IQN50-C2T
ARM Microcontrollers - MCU LM3S801-IQN50-C2T
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Buy Now Datasheet
Embedded - Microcontrollers - LM3S801-IQN50-C2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S801-IQN50-C2T
Embedded - Microcontrollers LM3S801-IQN50-C2T
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S801-IQN50-C2T 685-LM3S801-IQN50-C2T LM3S801-IQN50-C2T-ND 128425-LM3S801-IQN50-C2T 815-LM3S801-IQN50-C2T LM3S801-IQN50-C2T LM3S801-IQN50-C2T LM3S801-IQN50-C2T
Product Name LM3S801 Stellaris LM3S Microcontroller 50MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S801-IQN50-C2T ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
RAM 8 KB 8 KB 64 KB 8 KB 8 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details