M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-QFP (14x20)
IC MCU 16/32B 320KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 320K Pb-free 100-QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30853FWFP#U5 | M30853FWFP#U5 | M30853FWFP#U5 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 32 MHz | ||
| RAM | 24 KB |