Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30302FAPFP#U5 M30302FAPFP#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784992-M30302FAPFP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302FAP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF; Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784992-M30302FAPFP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302FAP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF; Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30302FAPFP#U5 - 784992-M30302FAPFP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30302FAPFP#U5
784992-M30302FAPFP#U5
Embedded - Embedded - Microcontrollers - M30302FAPFP#U5 784992-M30302FAPFP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 784992-M30302FAPFP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302FAP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF; Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784992-M30302FAPFP#U5
Series: M16C M16C/30
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30302FAP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): MB90F549PF; MB90F548GLPF; MB90F548GSPF; MB90F428GBPF;
Introduction Date: August 20, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30302FAPFP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FAPFP#U5-ND
Microcontrollers M30302FAPFP#U5-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30302FAPFP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30302FAPFP#U5
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30302FAPFP#U5
IC MCU 16BIT 96KB FLASH 100QFP Product overview: M30302FAPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPFP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 100QFP Product overview: M30302FAPFP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPFP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30302FAPFP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FAPFP#U5
Microcontrollers M30302FAPFP#U5
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FAPFP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FAPFP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FAPFP#U5
IC MCU 16BIT 96KB FLASH 100QFP

IC MCU 16BIT 96KB FLASH 100QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30302FAPFP#U5
16-bit Microcontrollers - MCU M30302FAPFP#U5
16-bit Microcontrollers - MCU M16C30P 96K/5K 100pin -20/85C

16-bit Microcontrollers - MCU M16C30P 96K/5K 100pin -20/85C

Buy Now Datasheet
Embedded - Microcontrollers - M30302FAPFP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FAPFP#U5
Embedded - Microcontrollers M30302FAPFP#U5
IC MCU 16BIT 96KB FLASH 100QFP

IC MCU 16BIT 96KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 784992-M30302FAPFP#U5 M30302FAPFP#U5-ND 685-M30302FAPFP#U5 M30302FAPFP#U5 M30302FAPFP#U5 M30302FAPFP#U5 M30302FAPFP#U5
Product Name Embedded - Embedded - Microcontrollers - M30302FAPFP#U5 Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 96 KB 5 KB 5 KB 5 KB 5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers