Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30624FGPFP#U3C M30624FGPFP#U3C

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085125-M30624FGPFP#U 3C Packaging: Bulk Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30624FGP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90483CPF; MB90487BPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085125-M30624FGPFP#U 3C Packaging: Bulk Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30624FGP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90483CPF; MB90487BPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30624FGPFP#U3C - 085125-M30624FGPFP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30624FGPFP#U3C
085125-M30624FGPFP#U3C
Embedded - Embedded - Microcontrollers - M30624FGPFP#U3C 085125-M30624FGPFP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 085125-M30624FGPFP#U 3C Packaging: Bulk Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30624FGP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90483CPF; MB90487BPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 085125-M30624FGPFP#U3C
Packaging: Bulk
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30624FGP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): MB90488BPF; MB90483CPF; MB90487BPF;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M30624FGPFP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M30624FGPFP#U3C
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M30624FGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30624FGPFP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30624FGPFP#U3C-ND
Microcontrollers M30624FGPFP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M30624FGPFP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30624FGPFP#U3C
Microcontrollers M30624FGPFP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30624FGPFP#U3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30624FGPFP#U3C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30624FGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30624FGPFP#U3C
16-bit Microcontrollers - MCU M30624FGPFP#U3C
16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-QFP

Buy Now Datasheet
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3307
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3307
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - M30624FGPFP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30624FGPFP#U3C
Embedded - Microcontrollers M30624FGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M30624FGPFP#U3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30624FGPFP#U3C
Microcontrollers M30624FGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085125-M30624FGPFP#U3C 685-M30624FGPFP#U3C M30624FGPFP#U3C-ND M30624FGPFP#U3C M30624FGPFP#U3C M30624FGPFP#U3C 23AH3307 M30624FGPFP#U3C M30624FGPFP#U3C
Product Name Embedded - Embedded - Microcontrollers - M30624FGPFP#U3C 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers