Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30260F8AGP#U3A M30260F8AGP#U3A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 724887-M30260F8AGP#U 3A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F8A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12C64J2CFAE; S9S12G240F0VLFR; S9S12C32F1VFAE2R; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 724887-M30260F8AGP#U 3A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F8A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12C64J2CFAE; S9S12G240F0VLFR; S9S12C32F1VFAE2R; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30260F8AGP#U3A - 724887-M30260F8AGP#U3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30260F8AGP#U3A
724887-M30260F8AGP#U3A
Embedded - Embedded - Microcontrollers - M30260F8AGP#U3A 724887-M30260F8AGP#U3A
Manufacturer: Renesas Electronics America Win Source Part Number: 724887-M30260F8AGP#U 3A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F8A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12C64J2CFAE; S9S12G240F0VLFR; S9S12C32F1VFAE2R; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 724887-M30260F8AGP#U3A
Series: M16C M16C/Tiny/26A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30260F8A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S9S12C64J2CFAE; S9S12G240F0VLFR; S9S12C32F1VFAE2R;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - M30260F8AGP#U3A - Rochester Electronics
Newburyport, MA, United States
M30260 - M30260F8AGP - M16C / 26B MCU

M30260 - M30260F8AGP - M16C / 26B MCU

Supplier's Site Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30260F8AGP#U3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30260F8AGP#U3A
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30260F8AGP#U3A
IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: M30260F8AGP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F8AGP#U3A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: M30260F8AGP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F8AGP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30260F8AGP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30260F8AGP#U3A
Microcontrollers M30260F8AGP#U3A
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30260F8AGP#U3A
16-bit Microcontrollers - MCU M30260F8AGP#U3A
16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 48-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 64K I-temp Pb-free 48-LQFP

Buy Now Datasheet
Microcontrollers - M30260F8AGP#U3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30260F8AGP#U3A
Microcontrollers M30260F8AGP#U3A
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas - 23AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas
23AH3286
Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas 23AH3286
MCU, 16BIT, 20MHZ, LFQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LFQFP-48; Product Range:M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - M30260F8AGP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30260F8AGP#U3A
Embedded - Microcontrollers M30260F8AGP#U3A
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30260F8AGP#U3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30260F8AGP#U3A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30260F8AGP#U3A
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 724887-M30260F8AGP#U3A M30260F8AGP#U3A 685-M30260F8AGP#U3A M30260F8AGP#U3A M30260F8AGP#U3A M30260F8AGP#U3A 23AH3286 M30260F8AGP#U3A M30260F8AGP#U3A
Product Name Embedded - Embedded - Microcontrollers - M30260F8AGP#U3A 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 20Mhz, Lfqfp-48; Product Range Renesas Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details