Renesas Electronics Corporation Microcontrollers M30626FHPGP#U7C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30626FHPGP#U7C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30626FHPGP#U7C-ND
Microcontrollers M30626FHPGP#U7C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30626FHPGP#U7C - 072899-M30626FHPGP#U7C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30626FHPGP#U7C
072899-M30626FHPGP#U7C
Embedded - Embedded - Microcontrollers - M30626FHPGP#U7C 072899-M30626FHPGP#U7C
Manufacturer: Renesas Electronics America Win Source Part Number: 072899-M30626FHPGP#U 7C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30626FHP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): MB90F489BPMC; TMP95CS64F; P9S12HY32J0VLL; P9S12HY48J0CLL; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 072899-M30626FHPGP#U7C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30626FHP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8
Alternative Parts (Cross-Reference): MB90F489BPMC; TMP95CS64F; P9S12HY32J0VLL; P9S12HY48J0CLL;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-M30626FHPGP#U7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30626FHPGP#U7C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30626FHPGP#U7C
IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U7C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - M30626FHPGP#U7C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30626FHPGP#U7C
Embedded - Microcontrollers M30626FHPGP#U7C
IC MCU 16BIT 384KB FLSH 100LFQFP

IC MCU 16BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas - 23AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas
23AH3316
Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas 23AH3316
MCU, 16BIT, 24MHZ, LFQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, LFQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - M30626FHPGP#U7C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30626FHPGP#U7C
Microcontrollers M30626FHPGP#U7C
IC MCU 16BIT 384KB FLSH 100LFQFP

IC MCU 16BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30626FHPGP#U7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30626FHPGP#U7C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30626FHPGP#U7C
IC MCU 16BIT 384KB FLSH 100LFQFP

IC MCU 16BIT 384KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30626FHPGP#U7C
16-bit Microcontrollers - MCU M30626FHPGP#U7C
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30626FHPGP#U7C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30626FHPGP#U7C
Microcontrollers M30626FHPGP#U7C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30626FHPGP#U7C-ND 072899-M30626FHPGP#U7C 685-M30626FHPGP#U7C M30626FHPGP#U7C 23AH3316 M30626FHPGP#U7C M30626FHPGP#U7C M30626FHPGP#U7C M30626FHPGP#U7C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30626FHPGP#U7C 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 384 KB 31 KB 31 KB 31 KB 31 KB 31 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers