Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 96KB FLASH 108BGA
ARM Microcontrollers - MCU IC ARM CORTEX MCU
IC MCU 32BIT 96KB FLASH 108BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S6432-IBZ50-A2T | LM3S6432-IBZ50-A2T-ND | LM3S6432-IBZ50-A2T | LM3S6432-IBZ50-A2T | LM3S6432-IBZ50-A2T | LM3S6432-IBZ50-A2T |
| Product Name | LM3S6432 Stellaris LM3S Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 3x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 96 KB |