Renesas Electronics Corporation Microcontrollers M30290FATHP#U3A

Description
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30290FATHP#U3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30290FATHP#U3A-ND
Microcontrollers M30290FATHP#U3A-ND
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30290FATHP#U3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30290FATHP#U3A
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30290FATHP#U3A
IC MCU 16BIT 96KB FLASH 80LQFP Product overview: M30290FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FATHP#U3A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 80LQFP Product overview: M30290FATHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FATHP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30290FATHP#U3A - 784988-M30290FATHP#U3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30290FATHP#U3A
784988-M30290FATHP#U3A
Embedded - Embedded - Microcontrollers - M30290FATHP#U3A 784988-M30290FATHP#U3A
Manufacturer: Renesas Electronics America Win Source Part Number: 784988-M30290FATHP#U 3A Series: M16C M16C/Tiny/29 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 27x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30290FA Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): YW87C196KDH20; PXAS33KFBE; PXAS37KBBE; TSB83C196KD20; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 784988-M30290FATHP#U3A
Series: M16C M16C/Tiny/29
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 27x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30290FA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): YW87C196KDH20; PXAS33KFBE; PXAS37KBBE; TSB83C196KD20;
Introduction Date: April 22, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - M30290FATHP#U3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30290FATHP#U3A
Microcontrollers M30290FATHP#U3A
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30290FATHP#U3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30290FATHP#U3A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30290FATHP#U3A
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site
Microcontrollers - M30290FATHP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30290FATHP#U3A
Microcontrollers M30290FATHP#U3A
M16C/60 M16C™ M16C/Tiny/29T Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/29T Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - M30290FATHP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30290FATHP#U3A
Embedded - Microcontrollers M30290FATHP#U3A
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30290FATHP#U3A
16-bit Microcontrollers - MCU M30290FATHP#U3A
16-bit Microcontrollers - MCU MCU 3/5V 96K T-temp Pb-free 80-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 96K T-temp Pb-free 80-LQFP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30290FATHP#U3A-ND 685-M30290FATHP#U3A 784988-M30290FATHP#U3A M30290FATHP#U3A M30290FATHP#U3A M30290FATHP#U3A M30290FATHP#U3A M30290FATHP#U3A
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30290FATHP#U3A Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 27x10b
RAM 8 KB 8 KB 96 KB 8 KB 8 KB 8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details