Renesas Electronics Corporation Microcontrollers M306N4FGTFP#UKJ

Description
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M306N4FGTFP#UKJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M306N4FGTFP#UKJ-ND
Microcontrollers M306N4FGTFP#UKJ-ND
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M306N4FGTFP#UKJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M306N4FGTFP#UKJ
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M306N4FGTFP#UKJ
IC MCU 16BIT 256KB FLASH 100QFP Product overview: M306N4FGTFP#UKJ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306N4FGTFP#UKJ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: M306N4FGTFP#UKJ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306N4FGTFP#UKJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M306N4FGTFP#UKJ - 1003447-M306N4FGTFP#UKJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M306N4FGTFP#UKJ
1003447-M306N4FGTFP#UKJ
Embedded - Embedded - Microcontrollers - M306N4FGTFP#UKJ 1003447-M306N4FGTFP#UKJ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003447-M306N4FGTFP# UKJ Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: CAN, I2C, UART, USART Peripherals: DMA, I2C, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): M30803FGFP#U5; M30624FGPFP#U3C; M3062LFGPFP#U3C; MC9S12E32CFUE; MC9S12C96CFUE; MC9S12GC96MFUE; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Power Dissipation: 700 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.2 V Number of I/Os: 85 Number of Programmable I/O: 87 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003447-M306N4FGTFP#UKJ
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, I2C, UART, USART
Peripherals: DMA, I2C, WDT
RAM Size: 10 kB
Oscillator Type: Internal
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): M30803FGFP#U5; M30624FGPFP#U3C; M3062LFGPFP#U3C; MC9S12E32CFUE; MC9S12C96CFUE; MC9S12GC96MFUE;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Power Dissipation: 700 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.2 V
Number of I/Os: 85
Number of Programmable I/O: 87
Number of Timers/Counters: 11

Buy Now
Microcontrollers - M306N4FGTFP#UKJ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M306N4FGTFP#UKJ
Microcontrollers M306N4FGTFP#UKJ
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M306N4FGTFP#UKJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M306N4FGTFP#UKJ
Integrated Circuits (ICs) - Embedded - Microcontrollers M306N4FGTFP#UKJ
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Microcontrollers - M306N4FGTFP#UKJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M306N4FGTFP#UKJ
Microcontrollers M306N4FGTFP#UKJ
M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/6N4 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M306N4FGTFP#UKJ
16-bit Microcontrollers - MCU M306N4FGTFP#UKJ
16-bit Microcontrollers - MCU M16C6N4 256kB, 10kB QFP100 20MHz

16-bit Microcontrollers - MCU M16C6N4 256kB, 10kB QFP100 20MHz

Buy Now
Embedded - Microcontrollers - M306N4FGTFP#UKJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M306N4FGTFP#UKJ
Embedded - Microcontrollers M306N4FGTFP#UKJ
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M306N4FGTFP#UKJ-ND 685-M306N4FGTFP#UKJ 1003447-M306N4FGTFP#UKJ M306N4FGTFP#UKJ M306N4FGTFP#UKJ M306N4FGTFP#UKJ M306N4FGTFP#UKJ M306N4FGTFP#UKJ
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M306N4FGTFP#UKJ Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 10 KB 10 KB 0.0100 KB 10 KB 10 KB 10 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details