IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30878FJBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30878FJBGP#U3 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 127542-M30878FJBGP#U
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 121
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 31K x 8
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 512KB 144LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 144-LQFP
IC MCU 16/32BIT 512KB 144LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30878FJBGP#U3 | 127542-M30878FJBGP#U3 | M30878FJBGP#U3-ND | M30878FJBGP#U3 | M30878FJBGP#U3 | M30878FJBGP#U3 | M30878FJBGP#U3 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30878FJBGP#U3 | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| RAM | 31 KB | 512 KB | 31 KB | 31 KB | 31 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 144-LFQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |