ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)
ARM Microcontrollers - MCU LPC540xx
IC MCU 32BIT ROMLESS 100TFBGA
IC MCU 32BIT ROMLESS 100TFBGA
IC MCU 32BIT ROMLESS 100TFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-13834-ND | LPC54005JET100E | LPC54005JET100E | LPC54005JET100E | LPC54005JET100E | LPC54005JET100E |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 12x12b | |||||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |