NXP Semiconductors Microcontrollers LPC11E68JBD48E

Description
32-bit ARM M0+
Request a Quote Datasheet
Description
32-bit ARM M0+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC11E68JBD48E - Rochester Electronics
Newburyport, MA, United States
32-bit ARM M0+

32-bit ARM M0+

Supplier's Site Datasheet
Microcontrollers - 568-14469-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14469-ND
Microcontrollers 568-14469-ND
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC11E68JBD48E - 844406-LPC11E68JBD48E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11E68JBD48E
844406-LPC11E68JBD48E
Embedded - Embedded - Microcontrollers - LPC11E68JBD48E 844406-LPC11E68JBD48E
Manufacturer: NXP Win Source Part Number: 844406-LPC11E68JBD48 E Series: LPC11Exx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 50MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: LPC11 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14469, 935304416551, LPC11E68JBD48E-ND

Manufacturer: NXP
Win Source Part Number: 844406-LPC11E68JBD48E
Series: LPC11Exx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 50MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: LPC11
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14469, 935304416551, LPC11E68JBD48E-ND

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC11E68JBD48E
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC11E68JBD48E
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC11E68JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E68JBD48E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC11E68JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E68JBD48E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 50Mhz, Lqfp-48; Product Range Nxp - 67X6471 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Lqfp-48; Product Range Nxp
67X6471
Mcu, 32Bit, 50Mhz, Lqfp-48; Product Range Nxp 67X6471
MCU, 32BIT, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11E68JBD48E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11E68JBD48E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11E68JBD48E
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Microcontrollers - LPC11E68JBD48E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11E68JBD48E
Microcontrollers LPC11E68JBD48E
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LPC11E68JBD48E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11E68JBD48E
Embedded - Microcontrollers LPC11E68JBD48E
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC11E68JBD48E
ARM Microcontrollers - MCU LPC11E68JBD48E
ARM Microcontrollers - MCU 32bit ARM Cortex-M0+ microcontroller

ARM Microcontrollers - MCU 32bit ARM Cortex-M0+ microcontroller

Buy Now Datasheet
Microcontrollers - LPC11E68JBD48E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC11E68JBD48E
Microcontrollers LPC11E68JBD48E
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC11E68JBD48E 568-14469-ND 844406-LPC11E68JBD48E 685-LPC11E68JBD48E 67X6471 LPC11E68JBD48E LPC11E68JBD48E LPC11E68JBD48E LPC11E68JBD48E LPC11E68JBD48E
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC11E68JBD48E 32-bit 32BIT 256KB Embedded Microcontroller MCU Mcu, 32Bit, 50Mhz, Lqfp-48; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Removed; Discontinued at Digi-Key Discontinued at Digi-Key
Package Type QFP; Other; LQFP48 LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) Other; Tray Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details