IC MCU 32BIT 512KB FLASH 100LQFP Product overview: LPC4078FBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4078FBD100E can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 780014-LPC4078FBD100
Series: LPC40xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 120MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4032 x 8
RAM Size: 96K x 8
Data Converters: A/D 8x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: LPC4078FBD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB9BF115NPMC-G-JNE2;
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 32b ARM Cortex-M4 MCU
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC4078FBD100E | 780014-LPC4078FBD100E | 568-12893-ND | LPC4078FBD100E | LPC4078FBD100E | LPC4078FBD100E |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC4078FBD100E | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 96 KB | 512 KB | 96 KB | 96 KB | 96 KB | |
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |