Renesas Electronics Corporation Microcontrollers M30626FHPGP#U9C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30626FHPGP#U9C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30626FHPGP#U9C-ND
Microcontrollers M30626FHPGP#U9C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-M30626FHPGP#U9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30626FHPGP#U9C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30626FHPGP#U9C
IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U9C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U9C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U9C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30626FHPGP#U9C - 880639-M30626FHPGP#U9C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30626FHPGP#U9C
880639-M30626FHPGP#U9C
Embedded - Embedded - Microcontrollers - M30626FHPGP#U9C 880639-M30626FHPGP#U9C
Manufacturer: Renesas Electronics America Win Source Part Number: 880639-M30626FHPGP#U 9C Series: M16C™ M16C/60/62P Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14) Core Processor: M16C/60 Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30626 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880639-M30626FHPGP#U9C
Series: M16C™ M16C/60/62P
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Core Processor: M16C/60
Speed: 24MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30626
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - M30626FHPGP#U9C - Rochester Electronics
Newburyport, MA, United States
M16C/62P - 16-bit Microcomputers

M16C/62P - 16-bit Microcomputers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30626FHPGP#U9C
16-bit Microcontrollers - MCU M30626FHPGP#U9C
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30626FHPGP#U9C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30626FHPGP#U9C
Microcontrollers M30626FHPGP#U9C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30626FHPGP#U9C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30626FHPGP#U9C
Embedded - Microcontrollers M30626FHPGP#U9C
IC MCU 16BIT 384KB FLSH 100LFQFP

IC MCU 16BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30626FHPGP#U9C-ND 685-M30626FHPGP#U9C 880639-M30626FHPGP#U9C M30626FHPGP#U9C M30626FHPGP#U9C M30626FHPGP#U9C M30626FHPGP#U9C
Product Name Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30626FHPGP#U9C 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 31 KB 384 KB 31 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers