Manufacturer: Renesas Electronics America
Win Source Part Number: 784983-M30260F3AGP#U
Series: M16C M16C/Tiny/26A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30260F3A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S912ZVC19F0MLF; MB90F455SPMCR; MB90455PMT; MB90F457PMT;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC MCU 16BIT 24KB FLASH 48LFQFP Product overview: M30260F3AGP#U7A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F3AGP#U7A can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU MCU 3/5V 24K I-temp Pb-free 48-LQFP
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 24KB FLASH 48LFQFP
IC MCU 16BIT 24KB FLASH 48LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 784983-M30260F3AGP#U7A | 685-M30260F3AGP#U7A | M30260F3AGP#U7A | M30260F3AGP#U7A | M30260F3AGP#U7A | M30260F3AGP#U7A |
| Product Name | Embedded - Embedded - Microcontrollers - M30260F3AGP#U7A | 16-bit 16BIT 24KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 24 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |