Texas Instruments LM3S8738 Stellaris LM3S Microcontroller LM3S8738-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8738 Stellaris LM3S Microcontroller - LM3S8738-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8738 Stellaris LM3S Microcontroller
LM3S8738-IQC50-A2
LM3S8738 Stellaris LM3S Microcontroller LM3S8738-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S8738-IQC50-A2 - 1199426-LM3S8738-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S8738-IQC50-A2
1199426-LM3S8738-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S8738-IQC50-A2 1199426-LM3S8738-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199426-LM3S8738-IQC 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LM3S8738 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199426-LM3S8738-IQC50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S8738
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - 726-1122-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1122-ND
Microcontrollers 726-1122-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S8738-IQC50-A2
50MHz 128KB Embedded Microcontroller MCU 685-LM3S8738-IQC50-A2
32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S8738-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8738-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S8738-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S8738-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - LM3S8738-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8738-IQC50-A2
Embedded - Microcontrollers LM3S8738-IQC50-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8738-IQC50-A2
ARM Microcontrollers - MCU LM3S8738-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY CAN

Buy Now Datasheet
Microcontrollers - LM3S8738-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8738-IQC50-A2
Microcontrollers LM3S8738-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8738-IQC50-A2 1199426-LM3S8738-IQC50-A2 726-1122-ND 685-LM3S8738-IQC50-A2 LM3S8738-IQC50-A2 LM3S8738-IQC50-A2 LM3S8738-IQC50-A2
Product Name LM3S8738 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S8738-IQC50-A2 Microcontrollers 50MHz 128KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 128 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details