Texas Instruments LM3S8938 Stellaris LM3S Microcontroller LM3S8938-EQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S8938 Stellaris LM3S Microcontroller - LM3S8938-EQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S8938 Stellaris LM3S Microcontroller
LM3S8938-EQC50-A2
LM3S8938 Stellaris LM3S Microcontroller LM3S8938-EQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - LM3S8938-EQC50-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S8938-EQC50-A2-ND
Microcontrollers LM3S8938-EQC50-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S8938-EQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S8938-EQC50-A2
Embedded - Microcontrollers LM3S8938-EQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU Stellaris Micro controller - 815-LM3S8938-EQC50-A2 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Stellaris Micro controller
815-LM3S8938-EQC50-A2
ARM Microcontrollers - MCU Stellaris Micro controller 815-LM3S8938-EQC50-A2
ARM Microcontrollers - MCU Stellaris Micro controller

ARM Microcontrollers - MCU Stellaris Micro controller

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S8938-EQC50-A2
ARM Microcontrollers - MCU LM3S8938-EQC50-A2
ARM Microcontrollers - MCU Stellaris Micro controller

ARM Microcontrollers - MCU Stellaris Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S8938-EQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S8938-EQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S8938-EQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S8938-EQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S8938-EQC50-A2
Microcontrollers LM3S8938-EQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S8938-EQC50-A2 LM3S8938-EQC50-A2-ND LM3S8938-EQC50-A2 815-LM3S8938-EQC50-A2 LM3S8938-EQC50-A2 LM3S8938-EQC50-A2 LM3S8938-EQC50-A2
Product Name LM3S8938 Stellaris LM3S Microcontroller Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Stellaris Micro controller ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 10 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers