Manufacturer: Renesas Electronics America
Win Source Part Number: 020899-M30626FHPGP#U
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30626FHP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8
Alternative Parts (Cross-Reference): M30626FHPGP D5; M30626FHPGP#D9C; M30626FHPGP#D5C;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: M30626FHPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPGP#U5C can be used for catalog matching and distributor lookup.
M16C/62P - 16-bit Microcomputers
16-bit Microcontrollers - MCU M16C62P FL 384/31 100QFP 2.7-5.5V -20/85
IC MCU 16BIT 384KB FLSH 100LFQFP
IC MCU 16BIT 384KB FLSH 100LFQFP
IC MCU 16BIT 384KB FLSH 100LFQFP
MCU, 16BIT, 24MHZ, LFQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 020899-M30626FHPGP#U5C | M30626FHPGP#U5C-ND | 685-M30626FHPGP#U5C | M30626FHPGP#U5C | M30626FHPGP#U5C | M30626FHPGP#U5C | M30626FHPGP#U5C | M30626FHPGP#U5C | 23AH3315 | M30626FHPGP#U5C |
| Product Name | Embedded - Embedded - Microcontrollers - M30626FHPGP#U5C | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 24Mhz, Lfqfp-100; Product Range Renesas | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | Last Time Buy | ||||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| RAM | 384 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |